TELESCOPING SLIDE, 11IN, STEEL; Length:14"; Extended Length:25m; Bearing Style:Ball; Carrying Capacity:130lb; Product Range:CLB-203 Series Ball Bearing Slide; Body Material:Steel; Enclosure Material:Steel; External Depth:14" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 29C3321 |
| Product Name | Telescoping Slide, 11In, Steel; Length General Devices |