TELESCOPING SLIDE, 8IN, STEEL; Extended Length:8"; Bearing Style:Ball; Carrying Capacity:143lb; Product Range:CLB-203 Series Ball Bearing Slide; Enclosure Material:Steel; External Depth:0.38" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 91B0223 |
| Product Name | Telescoping Slide, 8In, Steel; Extended Length General Devices |