General Devices Inc. Chassis, Utility, 4.75In, Aluminium; Rack U Height General Devices CHA-5X17

Description
CHASSIS, UTILITY, 4.75IN, ALUMINIUM; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:132.6mm; External Width - Metric:432mm; External Depth - Metric:432mm; Body Color:Transparent RoHS Compliant: Yes
Datasheet
Description
CHASSIS, UTILITY, 4.75IN, ALUMINIUM; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:132.6mm; External Width - Metric:432mm; External Depth - Metric:432mm; Body Color:Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis, Utility, 4.75In, Aluminium; Rack U Height General Devices - 90B4488 - Newark, An Avnet Company
Chicago, IL, United States
Chassis, Utility, 4.75In, Aluminium; Rack U Height General Devices
90B4488
Chassis, Utility, 4.75In, Aluminium; Rack U Height General Devices 90B4488
CHASSIS, UTILITY, 4.75IN, ALUMINIUM; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:132.6mm; External Width - Metric:432mm; External Depth - Metric:432mm; Body Color:Transparent RoHS Compliant: Yes

CHASSIS, UTILITY, 4.75IN, ALUMINIUM; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:132.6mm; External Width - Metric:432mm; External Depth - Metric:432mm; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 90B4488
Product Name Chassis, Utility, 4.75In, Aluminium; Rack U Height General Devices
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Mobile drawer cabinets - R5BEE-3803 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details