General Devices Inc. Chassis, Utility, 4.75In, Aluminium; Rack U Height General Devices CHA-5X12

Description
CHASSIS, UTILITY, 4.75IN, ALUMINIUM; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:132.6mm; External Width - Metric:483mm; External Depth - Metric:329mm; Body Color:Transparent RoHS Compliant: Yes
Datasheet
Description
CHASSIS, UTILITY, 4.75IN, ALUMINIUM; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:132.6mm; External Width - Metric:483mm; External Depth - Metric:329mm; Body Color:Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis, Utility, 4.75In, Aluminium; Rack U Height General Devices - 97F3036 - Newark, An Avnet Company
Chicago, IL, United States
Chassis, Utility, 4.75In, Aluminium; Rack U Height General Devices
97F3036
Chassis, Utility, 4.75In, Aluminium; Rack U Height General Devices 97F3036
CHASSIS, UTILITY, 4.75IN, ALUMINIUM; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:132.6mm; External Width - Metric:483mm; External Depth - Metric:329mm; Body Color:Transparent RoHS Compliant: Yes

CHASSIS, UTILITY, 4.75IN, ALUMINIUM; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:132.6mm; External Width - Metric:483mm; External Depth - Metric:329mm; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 97F3036
Product Name Chassis, Utility, 4.75In, Aluminium; Rack U Height General Devices
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
High-density storage - R5AHE-5819 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details