General Devices Inc. Chassis, Utility, 3In, Aluminium; Rack U Height General Devices CHA-3X8

Description
CHASSIS, UTILITY, 3IN, ALUMINIUM; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:88.1mm; External Width - Metric:483mm; External Depth - Metric:221mm; External Width - Imperial:19" RoHS Compliant: Yes
Datasheet
Description
CHASSIS, UTILITY, 3IN, ALUMINIUM; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:88.1mm; External Width - Metric:483mm; External Depth - Metric:221mm; External Width - Imperial:19" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis, Utility, 3In, Aluminium; Rack U Height General Devices - 91B8076 - Newark, An Avnet Company
Chicago, IL, United States
Chassis, Utility, 3In, Aluminium; Rack U Height General Devices
91B8076
Chassis, Utility, 3In, Aluminium; Rack U Height General Devices 91B8076
CHASSIS, UTILITY, 3IN, ALUMINIUM; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:88.1mm; External Width - Metric:483mm; External Depth - Metric:221mm; External Width - Imperial:19" RoHS Compliant: Yes

CHASSIS, UTILITY, 3IN, ALUMINIUM; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:88.1mm; External Width - Metric:483mm; External Depth - Metric:221mm; External Width - Imperial:19" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 91B8076
Product Name Chassis, Utility, 3In, Aluminium; Rack U Height General Devices
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Door cabinets - R5AJG-3805 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES09 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details