General Devices Inc. Chassis, Utility, 3In, Aluminium; Rack U Height General Devices CHA-3X17

Description
CHASSIS, UTILITY, 3IN, ALUMINIUM; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:88.1mm; External Width - Metric:432mm; External Depth - Metric:432mm; External Width - Imperial:17" RoHS Compliant: Yes
Datasheet
Description
CHASSIS, UTILITY, 3IN, ALUMINIUM; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:88.1mm; External Width - Metric:432mm; External Depth - Metric:432mm; External Width - Imperial:17" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis, Utility, 3In, Aluminium; Rack U Height General Devices - 98B3001 - Newark, An Avnet Company
Chicago, IL, United States
Chassis, Utility, 3In, Aluminium; Rack U Height General Devices
98B3001
Chassis, Utility, 3In, Aluminium; Rack U Height General Devices 98B3001
CHASSIS, UTILITY, 3IN, ALUMINIUM; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:88.1mm; External Width - Metric:432mm; External Depth - Metric:432mm; External Width - Imperial:17" RoHS Compliant: Yes

CHASSIS, UTILITY, 3IN, ALUMINIUM; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:88.1mm; External Width - Metric:432mm; External Depth - Metric:432mm; External Width - Imperial:17" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 98B3001
Product Name Chassis, Utility, 3In, Aluminium; Rack U Height General Devices
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
High-density storage - R5SHE-874855 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Shelving Cabinet
Material Steel
View Details
Unvented Base Cabinets -  - AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
Material Polypropylene (PP)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details