General Devices Inc. Chassis, Utility, 11.75In, Aluminium; Rack U Height General Devices CHA-12X17

Description
CHASSIS, UTILITY, 11.75IN, ALUMINIUM; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:310.4mm; External Width - Metric:483mm; External Depth - Metric:432mm; Body Color:Transparent RoHS Compliant: Yes
Datasheet
Description
CHASSIS, UTILITY, 11.75IN, ALUMINIUM; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:310.4mm; External Width - Metric:483mm; External Depth - Metric:432mm; Body Color:Transparent RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis, Utility, 11.75In, Aluminium; Rack U Height General Devices - 91B6046 - Newark, An Avnet Company
Chicago, IL, United States
Chassis, Utility, 11.75In, Aluminium; Rack U Height General Devices
91B6046
Chassis, Utility, 11.75In, Aluminium; Rack U Height General Devices 91B6046
CHASSIS, UTILITY, 11.75IN, ALUMINIUM; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:310.4mm; External Width - Metric:483mm; External Depth - Metric:432mm; Body Color:Transparent RoHS Compliant: Yes

CHASSIS, UTILITY, 11.75IN, ALUMINIUM; Rack U Height:1U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:310.4mm; External Width - Metric:483mm; External Depth - Metric:432mm; Body Color:Transparent RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 91B6046
Product Name Chassis, Utility, 11.75In, Aluminium; Rack U Height General Devices
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary toolboxes - GT-5AJG44008S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Stainless Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD36A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details