General Devices Inc. Storage; Rack U Height General Devices CHA-10X21

Description
STORAGE; Rack U Height:-; Enclosure Material:Aluminum; Cabinet Style:Drawer; External Height - Metric:265.9mm; External Width - Metric:-; External Depth - Metric:-; External Height - Imperial:10.5"; External Width - Imperial:19" RoHS Compliant: Yes
Datasheet
Description
STORAGE; Rack U Height:-; Enclosure Material:Aluminum; Cabinet Style:Drawer; External Height - Metric:265.9mm; External Width - Metric:-; External Depth - Metric:-; External Height - Imperial:10.5"; External Width - Imperial:19" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Storage; Rack U Height General Devices - 50B3581 - Newark, An Avnet Company
Chicago, IL, United States
Storage; Rack U Height General Devices
50B3581
Storage; Rack U Height General Devices 50B3581
STORAGE; Rack U Height:-; Enclosure Material:Aluminum; Cabinet Style:Drawer; External Height - Metric:265.9mm; External Width - Metric:-; External Depth - Metric:-; External Height - Imperial:10.5"; External Width - Imperial:19" RoHS Compliant: Yes

STORAGE; Rack U Height:-; Enclosure Material:Aluminum; Cabinet Style:Drawer; External Height - Metric:265.9mm; External Width - Metric:-; External Depth - Metric:-; External Height - Imperial:10.5"; External Width - Imperial:19" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 50B3581
Product Name Storage; Rack U Height General Devices
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Vented Base Cabinet -  - AirClean Systems
AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
View Details
Service advisor desk - RP-BHJ382006RSS - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Portable
Material Steel
View Details