TELESCOPING SLIDE, 24.06IN, STEEL; Length:24"; Extended Length:24.06"; Bearing Style:Roller; Carrying Capacity:180lb; Product Range:C-938 Series; Enclosure Material:Steel; External Depth:2" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 95F1039 |
| Product Name | Telescoping Slide, 24.06In, Steel; Length General Devices |