TELESCOPING SLIDE TWO SECTION, 15IN, STEEL; Length:20"; Extended Length:15"; Bearing Style:Solid; Carrying Capacity:85lb; Product Range:C-857 Series Solid Bearing Slide; Body Material:Steel; Enclosure Material:Steel; Slide Travel:15"RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 97F3100 |
| Product Name | Telescoping Slide Two Section, 15In, Steel; Length General Devices |