General Devices Inc. Sliding Shelf, Steel; Rack U Height General Devices C-71307-22-CM5

Description
SLIDING SHELF, STEEL; Rack U Height:-; External Width - Metric:448mm; External Depth - Metric:559mm; For Use With:Vent Rak Cabinets; External Width - Imperial:17.6"; External Depth - Imperial:22"; External Depth:22"; Panel Height:22"RoHS Compliant: Yes
Datasheet
Description
SLIDING SHELF, STEEL; Rack U Height:-; External Width - Metric:448mm; External Depth - Metric:559mm; For Use With:Vent Rak Cabinets; External Width - Imperial:17.6"; External Depth - Imperial:22"; External Depth:22"; Panel Height:22"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sliding Shelf, Steel; Rack U Height General Devices - 52F5541 - Newark, An Avnet Company
Chicago, IL, United States
Sliding Shelf, Steel; Rack U Height General Devices
52F5541
Sliding Shelf, Steel; Rack U Height General Devices 52F5541
SLIDING SHELF, STEEL; Rack U Height:-; External Width - Metric:448mm; External Depth - Metric:559mm; For Use With:Vent Rak Cabinets; External Width - Imperial:17.6"; External Depth - Imperial:22"; External Depth:22"; Panel Height:22"RoHS Compliant: Yes

SLIDING SHELF, STEEL; Rack U Height:-; External Width - Metric:448mm; External Depth - Metric:559mm; For Use With:Vent Rak Cabinets; External Width - Imperial:17.6"; External Depth - Imperial:22"; External Depth:22"; Panel Height:22"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 52F5541
Product Name Sliding Shelf, Steel; Rack U Height General Devices
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 1863314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Closed shelving - SRE2450B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details