General Devices Inc. Telescoping Slide Two Section, 21In, Stl; Carrying Capacity General Devices C-649-28

Description
TELESCOPING SLIDE TWO SECTION, 21IN, STL; Carrying Capacity:80lb; Bearing Style:Solid; Extended Length:21"; External Depth:0.37"; Enclosure Material:Steel RoHS Compliant: Yes
Description
TELESCOPING SLIDE TWO SECTION, 21IN, STL; Carrying Capacity:80lb; Bearing Style:Solid; Extended Length:21"; External Depth:0.37"; Enclosure Material:Steel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Telescoping Slide Two Section, 21In, Stl; Carrying Capacity General Devices - 86C8082 - Newark, An Avnet Company
Chicago, IL, United States
Telescoping Slide Two Section, 21In, Stl; Carrying Capacity General Devices
86C8082
Telescoping Slide Two Section, 21In, Stl; Carrying Capacity General Devices 86C8082
TELESCOPING SLIDE TWO SECTION, 21IN, STL; Carrying Capacity:80lb; Bearing Style:Solid; Extended Length:21"; External Depth:0.37"; Enclosure Material:Steel RoHS Compliant: Yes

TELESCOPING SLIDE TWO SECTION, 21IN, STL; Carrying Capacity:80lb; Bearing Style:Solid; Extended Length:21"; External Depth:0.37"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 86C8082
Product Name Telescoping Slide Two Section, 21In, Stl; Carrying Capacity General Devices
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Features Portable
View Details