TELESCOPING SLIDE TWO SECTION 16.5IN STEEL; Length:22"; Extended Length:16.5"; Bearing Style:Solid; Carrying Capacity:85lb; Product Range:C-649 Series Solid Bearing Slide; Enclosure Material:Steel; External Depth:0.37" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 64J9822 |
| Product Name | Telescoping Slide Two Section 16.5In Steel; Length General Devices |