TELESCOPING SLIDE TWO SECTION 13.5IN STEEL; Length:18"; Extended Length:31.5m; Bearing Style:Solid; Carrying Capacity:90lb; Product Range:C-649 Series Solid Bearing Slide; Enclosure Material:Steel; External Depth:0.37" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 97F3093 |
| Product Name | Telescoping Slide Two Section 13.5In Steel; Length General Devices |