TELESCOPING SLIDE, 2 SECTION 15.95IN STEEL; Length:24"; Extended Length:39.95m; Bearing Style:Solid; Carrying Capacity:70lb; Product Range:C-3700 Series Solid Bearing Slide; Enclosure Material:Steel; External Depth:24" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 94B5793 |
| Product Name | Telescoping Slide, 2 Section 15.95In Steel; Length General Devices |