General Devices Inc. Telescoping Slide, 2 Section 13.45In Stl; Carrying Capacity General Devices C-3700-20

Description
TELESCOPING SLIDE, 2 SECTION 13.45IN STL; Carrying Capacity:75lb; Bearing Style:Solid; Extended Length:13.45"; External Depth:0.3"; Enclosure Material:Steel RoHS Compliant: Yes
Description
TELESCOPING SLIDE, 2 SECTION 13.45IN STL; Carrying Capacity:75lb; Bearing Style:Solid; Extended Length:13.45"; External Depth:0.3"; Enclosure Material:Steel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Telescoping Slide, 2 Section 13.45In Stl; Carrying Capacity General Devices - 72C4880 - Newark, An Avnet Company
Chicago, IL, United States
Telescoping Slide, 2 Section 13.45In Stl; Carrying Capacity General Devices
72C4880
Telescoping Slide, 2 Section 13.45In Stl; Carrying Capacity General Devices 72C4880
TELESCOPING SLIDE, 2 SECTION 13.45IN STL; Carrying Capacity:75lb; Bearing Style:Solid; Extended Length:13.45"; External Depth:0.3"; Enclosure Material:Steel RoHS Compliant: Yes

TELESCOPING SLIDE, 2 SECTION 13.45IN STL; Carrying Capacity:75lb; Bearing Style:Solid; Extended Length:13.45"; External Depth:0.3"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 72C4880
Product Name Telescoping Slide, 2 Section 13.45In Stl; Carrying Capacity General Devices
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Mobile drawer cabinets - R5DKE-3807 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details