TELESCOPING SLIDE, 2 SECTION 11.95IN STEEL; Length:18"; Extended Length:29.95m; Bearing Style:Solid; Carrying Capacity:75lb; Product Range:C-3700 Series Solid Bearing Slide; Enclosure Material:Steel; External Depth:0.3" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 99F4107 |
| Product Name | Telescoping Slide, 2 Section 11.95In Steel; Length General Devices |