TELESCOPING SLIDE, 31IN, STEEL; Length:30"; Extended Length:31"; Bearing Style:Solid; Carrying Capacity:80lb; Product Range:C-300 Series Solid Bearing Slide; Enclosure Material:Steel; External Depth:0.49"; Length of Slide:30" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 97F7353 |
| Product Name | Telescoping Slide, 31In, Steel; Length General Devices |