TELESCOPING SLIDE, 25IN, STEEL; Length:24"; Extended Length:25"; Bearing Style:Solid; Carrying Capacity:85lb; Product Range:C-300 Series Solid Bearing Slide; External Depth:0.49" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 93B6957 |
| Product Name | Telescoping Slide, 25In, Steel; Length General Devices |