TELESCOPING SLIDE, 23IN, STEEL; Length:22"; Extended Length:23"; Bearing Style:Solid; Carrying Capacity:85lb; Product Range:C-300 Series Solid Bearing Slide; Enclosure Material:Steel; External Depth:0.49"; Length of Slide:22" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 93B6956 |
| Product Name | Telescoping Slide, 23In, Steel; Length General Devices |