TELESCOPING SLIDE, 26IN, STEEL; Length:24"; Extended Length:26"; Bearing Style:Solid; Carrying Capacity:125lb; Product Range:C-300 Series Solid Bearing Slide; Enclosure Material:Steel; External Depth:0.41" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 51F4053 |
| Product Name | Telescoping Slide, 26In, Steel; Length General Devices |