TELESCOPING SLIDE, 20IN, STEEL; Length:20"; Extended Length:22"; Bearing Style:Solid; Carrying Capacity:130lb; Product Range:C-230 Series Solid Bearing Slide; Enclosure Material:Steel; External Depth:0.41" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 51F4051 |
| Product Name | Telescoping Slide, 20In, Steel; Length General Devices |