TELESCOPING SLIDE, PIVOT, 22IN, STEEL; Length:18"; Extended Length:37m; Bearing Style:Solid; Carrying Capacity:135lb; Product Range:C-230-D Pivot Slide Series; Body Material:Steel; Colour:Black; Enclosure Material:Steel RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | 91B0561 |
| Product Name | Telescoping Slide, Pivot, 22In, Steel; Length General Devices |