General Cable Voice and Data Transmission Fiber Optic Cable

Description
General Cable’s NextGen® Brand line of fiber optic cable for voice, video and data derive from over 25 years of technical expertise and manufacturing excellence. Long recognized as a leader in copper cabling systems, General Cable offers a broad range of fiber optic cables for every application. NextGen Brand fiber optic cables meet today’s performance expectations while setting the standards for tomorrow. NextGen Brand’s line of 50 micron multimode fiber includes ClearCurve® glass technology from Corning®Incorporated . ClearCurve OM2, OM3 and OM4 ultra-bendable multimode optical fiber are standard in all of our fiber optic cables with BI, BE, BL and BM glass types.. Outside Plant Fiber Cable Built to withstand adverse environments and provide the maximum fiber protection. Indoor Fiber Cable Optimized for any premises application and built to withstand the continuous handling and difficult routing typical of building backbones. Indoor/Outdoor Fiber Cable Meeting both the stringent environmental requirements typical of outside plant cable and the flammability requirements of premise applications. Interconnect Fiber Cable For use in horizontal FTTD cabling or pigtails and patchcords termination. Blown Optical Fiber Providing unparalleled future-proofed flexibility in network design for today and tomorrow. Tactical Fiber Cable Designed, engineered and manufactured to specification for military applications. Optical Ground Wire (OPGW) Serving as the ground wire and providing the communications link for electrical transmission lines. Fiber Optic MINISUB® Cable Meeting the rigorous requirements of submarine and harsh terrestrial applications.
Datasheet
Description
General Cable’s NextGen® Brand line of fiber optic cable for voice, video and data derive from over 25 years of technical expertise and manufacturing excellence. Long recognized as a leader in copper cabling systems, General Cable offers a broad range of fiber optic cables for every application. NextGen Brand fiber optic cables meet today’s performance expectations while setting the standards for tomorrow. NextGen Brand’s line of 50 micron multimode fiber includes ClearCurve® glass technology from Corning®Incorporated . ClearCurve OM2, OM3 and OM4 ultra-bendable multimode optical fiber are standard in all of our fiber optic cables with BI, BE, BL and BM glass types.. Outside Plant Fiber Cable Built to withstand adverse environments and provide the maximum fiber protection. Indoor Fiber Cable Optimized for any premises application and built to withstand the continuous handling and difficult routing typical of building backbones. Indoor/Outdoor Fiber Cable Meeting both the stringent environmental requirements typical of outside plant cable and the flammability requirements of premise applications. Interconnect Fiber Cable For use in horizontal FTTD cabling or pigtails and patchcords termination. Blown Optical Fiber Providing unparalleled future-proofed flexibility in network design for today and tomorrow. Tactical Fiber Cable Designed, engineered and manufactured to specification for military applications. Optical Ground Wire (OPGW) Serving as the ground wire and providing the communications link for electrical transmission lines. Fiber Optic MINISUB® Cable Meeting the rigorous requirements of submarine and harsh terrestrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voice and Data Transmission Fiber Optic Cable -  - General Cable
Highland Heights, KY, USA
Voice and Data Transmission Fiber Optic Cable
Voice and Data Transmission Fiber Optic Cable
General Cable’s NextGen® Brand line of fiber optic cable for voice, video and data derive from over 25 years of technical expertise and manufacturing excellence. Long recognized as a leader in copper cabling systems, General Cable offers a broad range of fiber optic cables for every application. NextGen Brand fiber optic cables meet today’s performance expectations while setting the standards for tomorrow. NextGen Brand’s line of 50 micron multimode fiber includes ClearCurve® glass technology from Corning®Incorporated . ClearCurve OM2, OM3 and OM4 ultra-bendable multimode optical fiber are standard in all of our fiber optic cables with BI, BE, BL and BM glass types.. Outside Plant Fiber Cable Built to withstand adverse environments and provide the maximum fiber protection. Indoor Fiber Cable Optimized for any premises application and built to withstand the continuous handling and difficult routing typical of building backbones. Indoor/Outdoor Fiber Cable Meeting both the stringent environmental requirements typical of outside plant cable and the flammability requirements of premise applications. Interconnect Fiber Cable For use in horizontal FTTD cabling or pigtails and patchcords termination. Blown Optical Fiber Providing unparalleled future-proofed flexibility in network design for today and tomorrow. Tactical Fiber Cable Designed, engineered and manufactured to specification for military applications. Optical Ground Wire (OPGW) Serving as the ground wire and providing the communications link for electrical transmission lines. Fiber Optic MINISUB® Cable Meeting the rigorous requirements of submarine and harsh terrestrial applications.

General Cable’s NextGen® Brand line of fiber optic cable for voice, video and data derive from over 25 years of technical expertise and manufacturing excellence. Long recognized as a leader in copper cabling systems, General Cable offers a broad range of fiber optic cables for every application. NextGen Brand fiber optic cables meet today’s performance expectations while setting the standards for tomorrow.
NextGen Brand’s line of 50 micron multimode fiber includes ClearCurve® glass technology from Corning®Incorporated. ClearCurve OM2, OM3 and OM4 ultra-bendable multimode optical fiber are standard in all of our fiber optic cables with BI, BE, BL and BM glass types..

Outside Plant Fiber Cable

Built to withstand adverse environments and provide the maximum fiber protection.

Indoor Fiber Cable

Optimized for any premises application and built to withstand the continuous handling and difficult routing typical of building backbones.

Indoor/Outdoor Fiber Cable

Meeting both the stringent environmental requirements typical of outside plant cable and the flammability requirements of premise applications.

Interconnect Fiber Cable

For use in horizontal FTTD cabling or pigtails and patchcords termination.

Blown Optical Fiber

Providing unparalleled future-proofed flexibility in network design for today and tomorrow.

Tactical Fiber Cable

Designed, engineered and manufactured to specification for military applications.

Optical Ground Wire (OPGW)

Serving as the ground wire and providing the communications link for electrical transmission lines.

Fiber Optic MINISUB® Cable

Meeting the rigorous requirements of submarine and harsh terrestrial applications.

Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Name Voice and Data Transmission Fiber Optic Cable
Cable Type Multifiber
Fiber Mode SingleMode; Multimode
Number of Fibers 1 - 312
Core Size 50 to 62.5 µm (1.97 to 2.46 mils)
Connector Type None
Unlock Full Specs
to access all available technical data

Similar Products

100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00050 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 780nm, F-SE-C, 3m, FC/APC Connectors. - F-SE-C-3FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5.4 µm (0.2126 mils)
Connector Type FC/APC Narrow Key
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details