General Cable Multiple Conductor Cables - PE.32.10019A PE.32.10019A

Description
Manufacturer: General Cable/Carol Brand Win Source Part Number: 760072-PE.32.10019A Wire Gauge: 18 AWG Cable Type: Multi-Conductor Number of Conductors: 6 Conductor Strand: 7/26 Conductor Material: Copper, Bare Family Name: PE.75X1CL6 Categories: Cables, Wires ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: General Cable/Carol Brand Win Source Part Number: 760072-PE.32.10019A Wire Gauge: 18 AWG Cable Type: Multi-Conductor Number of Conductors: 6 Conductor Strand: 7/26 Conductor Material: Copper, Bare Family Name: PE.75X1CL6 Categories: Cables, Wires ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - PE.32.10019A
760072-PE.32.10019A
Multiple Conductor Cables - PE.32.10019A 760072-PE.32.10019A
Manufacturer: General Cable/Carol Brand Win Source Part Number: 760072-PE.32.10019A Wire Gauge: 18 AWG Cable Type: Multi-Conductor Number of Conductors: 6 Conductor Strand: 7/26 Conductor Material: Copper, Bare Family Name: PE.75X1CL6 Categories: Cables, Wires ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: General Cable/Carol Brand
Win Source Part Number: 760072-PE.32.10019A
Wire Gauge: 18 AWG
Cable Type: Multi-Conductor
Number of Conductors: 6
Conductor Strand: 7/26
Conductor Material: Copper, Bare
Family Name: PE.75X1CL6
Categories: Cables, Wires
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 760072-PE.32.10019A
Product Name Multiple Conductor Cables - PE.32.10019A
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details