General Cable Fire Alarm Cable E3602S.18.03

Description
FPLP, MULTI CONDUCTOR TYPE 500 FT 0.158 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE FLEXGUARD PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PREMIUM GRADE FLEXGUARD PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.01 INCH
Request a Quote Datasheet
Description
FPLP, MULTI CONDUCTOR TYPE 500 FT 0.158 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE FLEXGUARD PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PREMIUM GRADE FLEXGUARD PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.01 INCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - E3602S.18.03 - General Cable
Highland Heights, KY, USA
Fire Alarm Cable
E3602S.18.03
Fire Alarm Cable E3602S.18.03
FPLP, MULTI CONDUCTOR TYPE 500 FT 0.158 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE FLEXGUARD PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PREMIUM GRADE FLEXGUARD PVC JACKET MATERIAL SPOOL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.01 INCH
  • FPLP, MULTI CONDUCTOR TYPE
  • 500 FT
  • 0.158 INCH OUTER DIAMETER
  • ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • 0 TO 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PREMIUM GRADE FLEXGUARD PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PREMIUM GRADE FLEXGUARD PVC JACKET MATERIAL
  • SPOOL PACKAGE TYPE
  • SOLID STRANDING
  • RED JACKET COLOR
  • ALUMINUM/POLYESTER FOIL WITH STRANDED TINNED COPPER DRAIN WIRE SHIELDING TYPE
  • ROHS COMPLIANT
  • APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT
  • INSULATION THICKNESS 0.01 INCH
Supplier's Site Datasheet
Laguna Hills, CA, United States
Multiple Conductor Cables - E3602S.18.03
769443-E3602S.18.03
Multiple Conductor Cables - E3602S.18.03 769443-E3602S.18.03
Manufacturer: General Cable/Carol Brand Win Source Part Number: 769443-E3602S.18.03 Operating Temperature Range: 0°C ~ 75°C Features: Drain Wire, Rip Cord Wire Gauge: 18 AWG Length: 500.0' (152.4m) Cable Type: Multi-Conductor Usage: Alarm, Safety Voltage: 300V Number of Conductors: 2 Ratings: ASTM B-3 Shield Material: Flexfoil Conductor Strand: Solid Conductor Material: Copper, Annealed Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC), Plenum Jacket (Insulation) Diameter: 0.158" (4.01mm) Shield Type: Foil Jacket Color: Red Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.015" (0.38mm) Shield Coverage: 100% Categories: Cables, Wires Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: General Cable/Carol Brand
Win Source Part Number: 769443-E3602S.18.03
Operating Temperature Range: 0°C ~ 75°C
Features: Drain Wire, Rip Cord
Wire Gauge: 18 AWG
Length: 500.0' (152.4m)
Cable Type: Multi-Conductor
Usage: Alarm, Safety
Voltage: 300V
Number of Conductors: 2
Ratings: ASTM B-3
Shield Material: Flexfoil
Conductor Strand: Solid
Conductor Material: Copper, Annealed Bare
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC), Plenum
Jacket (Insulation) Diameter: 0.158" (4.01mm)
Shield Type: Foil
Jacket Color: Red
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.015" (0.38mm)
Shield Coverage: 100%
Categories: Cables, Wires
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Carol Cable/general Cable - 98B1369 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Carol Cable/general Cable
98B1369
Shielded Multiconductor Cable, 2 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Carol Cable/general Cable 98B1369
SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: No

SHIELDED MULTICONDUCTOR CABLE, 2 CONDUCTOR, 18AWG, 500FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  General Cable Win Source Electronics Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies Cable Assemblies
Product Number E3602S.18.03 769443-E3602S.18.03 98B1369
Product Name Fire Alarm Cable Multiple Conductor Cables - E3602S.18.03 Shielded Multiconductor Cable, 2 Conductor, 18Awg, 500Ft, 300V; Cable Shielding Carol Cable/general Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Drain Wire; Foil
Unlock Full Specs
to access all available technical data