General Cable Fire Alarm Cable E3532S.41.03

Description
FPLP, CL3P, MULTI CONDUCTOR TYPE 1000 FT 0.244 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE FLEXGUARD PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PREMIUM GRADE FLEXGUARD PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.012 INCH
Datasheet
Description
FPLP, CL3P, MULTI CONDUCTOR TYPE 1000 FT 0.244 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE FLEXGUARD PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PREMIUM GRADE FLEXGUARD PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.012 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - E3532S.41.03 - General Cable
Highland Heights, KY, USA
Fire Alarm Cable
E3532S.41.03
Fire Alarm Cable E3532S.41.03
FPLP, CL3P, MULTI CONDUCTOR TYPE 1000 FT 0.244 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) PREMIUM GRADE FLEXGUARD PVC INSULATION MATERIAL 12 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PREMIUM GRADE FLEXGUARD PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.012 INCH
  • FPLP, CL3P, MULTI CONDUCTOR TYPE
  • 1000 FT
  • 0.244 INCH OUTER DIAMETER
  • ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • 0 TO 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • PREMIUM GRADE FLEXGUARD PVC INSULATION MATERIAL
  • 12 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PREMIUM GRADE FLEXGUARD PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • RED JACKET COLOR
  • NON-SHIELDED SHIELDING TYPE
  • ROHS COMPLIANT
  • APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT
  • INSULATION THICKNESS 0.012 INCH
Supplier's Site Datasheet
Multiconductor Cable; Cable Shielding Carol Cable/general Cable - 98B1365 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Cable; Cable Shielding Carol Cable/general Cable
98B1365
Multiconductor Cable; Cable Shielding Carol Cable/general Cable 98B1365
MULTICONDUCTOR CABLE; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Conductor Material:Copper RoHS Compliant: Yes

MULTICONDUCTOR CABLE; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:12AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Conductor Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number E3532S.41.03 98B1365
Product Name Fire Alarm Cable Multiconductor Cable; Cable Shielding Carol Cable/general Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding No Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Programming cable - KDI-PPA-3-BU9 - Festo Corporation
Specs
Cable Length 9.84 ft (30 dm)
Connector Type 9-pin/9-pin Straight socket/straight plug Sub-D/Sub-D
View Details
2 suppliers
System cable - 706-3340/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Variable Spacing Probe to BNC Male - 4080 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type BNC
View Details
White PVC Single Wire - 55010920 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details