The Unshielded Flex Cable, 2Cond, 14AWG, 1000Ft is designed for various applications including fire alarms, smoke detectors, voice communications, and burglar alarms. It features two conductors made of solid bare copper, compliant with NEC Article 760 Type FPLP, NEC Article 725 Type CL3P, and NEC Article 800 Type CMP, with a suggested voltage rating of 300 volts. The cable is constructed with premium-grade Flexguard PVC insulation and jacket, providing a temperature range of 0°C to +75°C. It includes sequential footage markings for easier installation and is RoHS compliant. The cable is suitable for plenum applications and meets NFPA 262 and CSA FT6 fire safety standards.
UNSHLD FLEX CABLE, 2COND, 14AWG, 1000FT; Cable Shielding:Unshielded
| General Cable | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | E3522S.41.02 | 64J5486 |
| Product Name | Fire Alarm Cable | Unshld Flex Cable, 2Cond, 14Awg, 1000Ft; Cable Shielding Carol Cable/general Cable |
| Product Type | Multiconductor Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper | |
| Cable Shielding | No Shielding | No Shielding |