General Cable Shielded Communication Cable E2208S.41.02

Description
CMP, CL3P TYPE 1000 FT 0.237 INCH OUTER DIAMETER SOLID/STRANDED BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) FLEXGUARD PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW COLOR CODE FLEXGUARD PVC JACKET MATERIAL WHITE JACKET COLOR FLEXFOIL POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/26 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.008 INCH PACKAGING TYPE REEL
Datasheet
Description
CMP, CL3P TYPE 1000 FT 0.237 INCH OUTER DIAMETER SOLID/STRANDED BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) FLEXGUARD PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW COLOR CODE FLEXGUARD PVC JACKET MATERIAL WHITE JACKET COLOR FLEXFOIL POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/26 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.008 INCH PACKAGING TYPE REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - E2208S.41.02 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
E2208S.41.02
Shielded Communication Cable E2208S.41.02
CMP, CL3P TYPE 1000 FT 0.237 INCH OUTER DIAMETER SOLID/STRANDED BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 8 CONDUCTOR(S) FLEXGUARD PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW COLOR CODE FLEXGUARD PVC JACKET MATERIAL WHITE JACKET COLOR FLEXFOIL POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/26 INSULATION THICKNESS 0.01 INCH JACKET THICKNESS 0.008 INCH PACKAGING TYPE REEL
  • CMP, CL3P TYPE
  • 1000 FT
  • 0.237 INCH OUTER DIAMETER
  • SOLID/STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION
  • 300 V VOLTAGE RATING
  • 0 TO 75 DEG C TEMPERATURE RATING
  • 8 CONDUCTOR(S)
  • FLEXGUARD PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, RED, WHITE, GREEN, BROWN, BLUE, ORANGE, YELLOW COLOR CODE
  • FLEXGUARD PVC JACKET MATERIAL
  • WHITE JACKET COLOR
  • FLEXFOIL POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC/CEC
  • CONDUCTOR STRANDS 7/26
  • INSULATION THICKNESS 0.01 INCH
  • JACKET THICKNESS 0.008 INCH
  • PACKAGING TYPE REEL
Supplier's Site Datasheet
Shld Flex Cable, 8Cond, 18Awg, 1000Ft; Cable Shielding Carol Cable/general Cable - 64J5409 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 8Cond, 18Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
64J5409
Shld Flex Cable, 8Cond, 18Awg, 1000Ft; Cable Shielding Carol Cable/general Cable 64J5409
SHLD FLEX CABLE, 8COND, 18AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:8Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:White; Jacket Material:PVC RoHS Compliant: Yes

SHLD FLEX CABLE, 8COND, 18AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:8Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:White; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number E2208S.41.02 64J5409
Product Name Shielded Communication Cable Shld Flex Cable, 8Cond, 18Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Shielding Drain Wire; Foil
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-F12G8-KH-0.25-N-S-F12G8 - Festo Corporation
Specs
Cable Length 0.8202 ft (2.5 dm)
Connector Type M12x1, with Festo-specific coding
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
System cable - 706-2500/103-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Stacking Double Banana Plug to X100W Mini-Hooks, Twisted Pair Test Cable - 3050 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023160 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details