General Cable Shielded Communication Cable E2102S.41.86

Description
CMP, CL3P TYPE 1000 FT 0.128 INCH OUTER DIAMETER SOLID/STRANDED BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) FLEXGUARD PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR FLEXFOIL POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE REEL
Datasheet
Description
CMP, CL3P TYPE 1000 FT 0.128 INCH OUTER DIAMETER SOLID/STRANDED BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) FLEXGUARD PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR FLEXFOIL POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE REEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - E2102S.41.86 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
E2102S.41.86
Shielded Communication Cable E2102S.41.86
CMP, CL3P TYPE 1000 FT 0.128 INCH OUTER DIAMETER SOLID/STRANDED BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION 300 V VOLTAGE RATING 0 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) FLEXGUARD PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE FLEXGUARD PVC JACKET MATERIAL NATURAL JACKET COLOR FLEXFOIL POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/30 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE REEL
  • CMP, CL3P TYPE
  • 1000 FT
  • 0.128 INCH OUTER DIAMETER
  • SOLID/STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION
  • 300 V VOLTAGE RATING
  • 0 TO 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • FLEXGUARD PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • FLEXGUARD PVC JACKET MATERIAL
  • NATURAL JACKET COLOR
  • FLEXFOIL POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC/CEC
  • CONDUCTOR STRANDS 7/30
  • INSULATION THICKNESS 0.008 INCH
  • JACKET THICKNESS 0.015 INCH
  • PACKAGING TYPE REEL
Supplier's Site Datasheet
Multicore Cable, 2 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable - 64J5381 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 2 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable
64J5381
Multicore Cable, 2 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable 64J5381
MULTICORE CABLE, 2 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural RoHS Compliant: Yes

MULTICORE CABLE, 2 CONDUCTOR, 22AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:2Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number E2102S.41.86 64J5381
Product Name Shielded Communication Cable Multicore Cable, 2 Conductor, 22Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Shielding Drain Wire; Foil
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details