General Cable Shld Flex Cable, 6Cond, 18Awg, 500Ft; Cable Shielding Carol Cable/general Cable E2036S.38.10

Description
SHLD FLEX CABLE, 6COND, 18AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 6COND, 18AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 6Cond, 18Awg, 500Ft; Cable Shielding Carol Cable/general Cable - 32K5786 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 6Cond, 18Awg, 500Ft; Cable Shielding Carol Cable/general Cable
32K5786
Shld Flex Cable, 6Cond, 18Awg, 500Ft; Cable Shielding Carol Cable/general Cable 32K5786
SHLD FLEX CABLE, 6COND, 18AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:6Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

SHLD FLEX CABLE, 6COND, 18AWG, 500FT; Cable Shielding:Shielded; No. of Conductors:6Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 32K5786
Product Name Shld Flex Cable, 6Cond, 18Awg, 500Ft; Cable Shielding Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBDII J1962 cable to female through a button control cable - QLC16096 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 534161 - RS Components, Ltd.
Specs
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details