General Cable Shielded Communication Cable E2034S.30.10

Description
CMR, CL3R TYPE 1000 FT 0.184 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/26 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE PULL PACK
Datasheet
Description
CMR, CL3R TYPE 1000 FT 0.184 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/26 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE PULL PACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shielded Communication Cable - E2034S.30.10 - General Cable
Highland Heights, KY, USA
Shielded Communication Cable
E2034S.30.10
Shielded Communication Cable E2034S.30.10
CMR, CL3R TYPE 1000 FT 0.184 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR FLEXFOIL POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE STRANDED TINNED COPPER DRAIN WIRE MATERIAL ROHS COMPLIANT APPLICABLE STANDARD NEC/CEC CONDUCTOR STRANDS 7/26 INSULATION THICKNESS 0.008 INCH JACKET THICKNESS 0.015 INCH PACKAGING TYPE PULL PACK
  • CMR, CL3R TYPE
  • 1000 FT
  • 0.184 INCH OUTER DIAMETER
  • STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • AUDIO, BACKGROUND MUSIC, POWER LIMITED CONTROL CIRCUIT, SECURITY, WIRING OF THE FOLLOWING SYSTEMS-INTERCOM APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, RED, WHITE, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • FLEXFOIL POLYESTER SUPPORTED ALUMINUM FOIL SHIELDING TYPE
  • STRANDED TINNED COPPER DRAIN WIRE MATERIAL
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC/CEC
  • CONDUCTOR STRANDS 7/26
  • INSULATION THICKNESS 0.008 INCH
  • JACKET THICKNESS 0.015 INCH
  • PACKAGING TYPE PULL PACK
Supplier's Site Datasheet
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable - 98B1268 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable
98B1268
Shielded Multiconductor Cable, 4 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable 98B1268
SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 18AWG, 1000FT, 300V; Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number E2034S.30.10 98B1268
Product Name Shielded Communication Cable Shielded Multiconductor Cable, 4 Conductor, 18Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Shielding Drain Wire; Foil
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 013536-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-24-MM-48-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - KMP6-15P-12-10 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Sub-D
Standards / Certifications DIN 41652
View Details
2 suppliers