General Cable Unshielded Communication Cable E2004S.18.10

Description
CMR, CL3R TYPE 500 FT 0.147 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet
Description
CMR, CL3R TYPE 500 FT 0.147 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - E2004S.18.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
E2004S.18.10
Unshielded Communication Cable E2004S.18.10
CMR, CL3R TYPE 500 FT 0.147 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED, WHITE, GREEN COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
  • CMR, CL3R TYPE
  • 500 FT
  • 0.147 INCH OUTER DIAMETER
  • STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK, RED, WHITE, GREEN COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet
Cable Shielding Carol Cable/general Cable - 80R3390 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Carol Cable/general Cable
80R3390
Cable Shielding Carol Cable/general Cable 80R3390
Cable Shielding:Shielded; No. of Conductors:4Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):500ft; Reel Length (Metric):-; Jacket Color:Green; No. of Max Strands x Strand Size:-; Jacket Material:PVC RoHS Compliant: Yes

Cable Shielding:Shielded; No. of Conductors:4Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.33mm²; Reel Length (Imperial):500ft; Reel Length (Metric):-; Jacket Color:Green; No. of Max Strands x Strand Size:-; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
22/4 SHIELDED - 70040474 - Allied Electronics, Inc.
Fort Worth, TX, USA
22/4 SHIELDED
70040474
22/4 SHIELDED 70040474
Jacket Thickness: 0.015 In (0.38 mm) NEC Article 725 Type CL3R (UL: 75°C,150 V) NEC Article 800 Type CMR (UL: 75°C, 300 V) California State Fire Marshall Approved Gray Jacket

  • Jacket Thickness: 0.015 In (0.38 mm)
  • NEC Article 725 Type CL3R (UL: 75°C,150 V)
  • NEC Article 800 Type CMR (UL: 75°C, 300 V)
  • California State Fire Marshall Approved
  • Gray Jacket
Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company Allied Electronics, Inc.
Product Category Audio Cables Cable Assemblies Control and Instrumentation Cables
Product Number E2004S.18.10 80R3390 70040474
Product Name Unshielded Communication Cable Cable Shielding Carol Cable/general Cable 22/4 SHIELDED
Product Category Cable
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
North American 22 AWG 22 AWG
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/209-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details