General Cable Shld Flex Cable, 3Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable E2003S.41.10

Description
SHLD FLEX CABLE, 3COND, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
SHLD FLEX CABLE, 3COND, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shld Flex Cable, 3Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable - 64J5345 - Newark, An Avnet Company
Chicago, IL, United States
Shld Flex Cable, 3Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
64J5345
Shld Flex Cable, 3Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable 64J5345
SHLD FLEX CABLE, 3COND, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

SHLD FLEX CABLE, 3COND, 22AWG, 1000FT; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 64J5345
Product Name Shld Flex Cable, 3Cond, 22Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Resolver cable - NEBM-M23G12-E-15-N-S1G9 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type M23x1
Rated Temperature -50 to 80 C (-58 to 176 F)
View Details
System cable - 706-2300/501-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Stacking Double Banana Plug to Alligators, Twisted Pair Test Cable - 3059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023350 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details