General Cable Fire Alarm Cable E1524S.41.03

Description
FPLR, CL3R, MULTI CONDUCTOR TYPE 1000 FT 0.248 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED, BROWN, BLUE COLOR CODE PREMIUM GRADE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.013 INCH
Datasheet
Description
FPLR, CL3R, MULTI CONDUCTOR TYPE 1000 FT 0.248 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED, BROWN, BLUE COLOR CODE PREMIUM GRADE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.013 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - E1524S.41.03 - General Cable
Highland Heights, KY, USA
Fire Alarm Cable
E1524S.41.03
Fire Alarm Cable E1524S.41.03
FPLR, CL3R, MULTI CONDUCTOR TYPE 1000 FT 0.248 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 14 AWG CONDUCTOR SIZE BLACK, RED, BROWN, BLUE COLOR CODE PREMIUM GRADE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.013 INCH
  • FPLR, CL3R, MULTI CONDUCTOR TYPE
  • 1000 FT
  • 0.248 INCH OUTER DIAMETER
  • ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • SEMI RIGID PVC INSULATION MATERIAL
  • 14 AWG CONDUCTOR SIZE
  • BLACK, RED, BROWN, BLUE COLOR CODE
  • PREMIUM GRADE PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • RED JACKET COLOR
  • NON-SHIELDED SHIELDING TYPE
  • ROHS COMPLIANT
  • APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT
  • INSULATION THICKNESS 0.013 INCH
Supplier's Site Datasheet
Multiconductor Cable; Cable Shielding Carol Cable/general Cable - 98B1235 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Cable; Cable Shielding Carol Cable/general Cable
98B1235
Multiconductor Cable; Cable Shielding Carol Cable/general Cable 98B1235
MULTICONDUCTOR CABLE; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Conductor Material:Copper RoHS Compliant: Yes

MULTICONDUCTOR CABLE; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red; Conductor Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number E1524S.41.03 98B1235
Product Name Fire Alarm Cable Multiconductor Cable; Cable Shielding Carol Cable/general Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding No Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details