General Cable Fire Alarm Cable E1514S.41.03

Description
FPLR, CL3R, CMR, MULTI CONDUCTOR TYPE 1000 FT 0.202 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED, BROWN, BLUE COLOR CODE PREMIUM GRADE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.01 INCH
Datasheet
Description
FPLR, CL3R, CMR, MULTI CONDUCTOR TYPE 1000 FT 0.202 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED, BROWN, BLUE COLOR CODE PREMIUM GRADE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.01 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - E1514S.41.03 - General Cable
Highland Heights, KY, USA
Fire Alarm Cable
E1514S.41.03
Fire Alarm Cable E1514S.41.03
FPLR, CL3R, CMR, MULTI CONDUCTOR TYPE 1000 FT 0.202 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 4 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE BLACK, RED, BROWN, BLUE COLOR CODE PREMIUM GRADE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.01 INCH
  • FPLR, CL3R, CMR, MULTI CONDUCTOR TYPE
  • 1000 FT
  • 0.202 INCH OUTER DIAMETER
  • ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 4 CONDUCTOR(S)
  • SEMI RIGID PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • BLACK, RED, BROWN, BLUE COLOR CODE
  • PREMIUM GRADE PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • RED JACKET COLOR
  • NON-SHIELDED SHIELDING TYPE
  • ROHS COMPLIANT
  • APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT
  • INSULATION THICKNESS 0.01 INCH
Supplier's Site Datasheet
Multicore Cable, 4Con, 16Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable - 64J5337 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Cable, 4Con, 16Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable
64J5337
Multicore Cable, 4Con, 16Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable 64J5337
MULTICORE CABLE, 4CON, 16AWG, 1000FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red RoHS Compliant: Yes

MULTICORE CABLE, 4CON, 16AWG, 1000FT, 300V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number E1514S.41.03 64J5337
Product Name Fire Alarm Cable Multicore Cable, 4Con, 16Awg, 1000Ft, 300V; Cable Shielding Carol Cable/general Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding No Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-T1G8-E-10-Q7N-LE8-1 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type ITT M3
Standards / Certifications EN 61984
View Details
System cable - 706-2300/105-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Stacking Double Banana Plug Test Cable RG174/U to Alligators - 4059 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
White PVC Single Wire - 56020080 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details