General Cable Fire Alarm Cable E1502S.41.03

Description
FPLR, CL3R, CMR, MULTI CONDUCTOR TYPE 1000 FT 0.15 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PREMIUM GRADE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.01 INCH
Datasheet
Description
FPLR, CL3R, CMR, MULTI CONDUCTOR TYPE 1000 FT 0.15 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PREMIUM GRADE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.01 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Alarm Cable - E1502S.41.03 - General Cable
Highland Heights, KY, USA
Fire Alarm Cable
E1502S.41.03
Fire Alarm Cable E1502S.41.03
FPLR, CL3R, CMR, MULTI CONDUCTOR TYPE 1000 FT 0.15 INCH OUTER DIAMETER ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL UL APPROVAL 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 2 CONDUCTOR(S) SEMI RIGID PVC INSULATION MATERIAL 18 AWG CONDUCTOR SIZE BLACK, RED COLOR CODE PREMIUM GRADE PVC JACKET MATERIAL REEL PACKAGE TYPE SOLID STRANDING RED JACKET COLOR NON-SHIELDED SHIELDING TYPE ROHS COMPLIANT APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT INSULATION THICKNESS 0.01 INCH
  • FPLR, CL3R, CMR, MULTI CONDUCTOR TYPE
  • 1000 FT
  • 0.15 INCH OUTER DIAMETER
  • ANNEALED SOLID BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 2 CONDUCTOR(S)
  • SEMI RIGID PVC INSULATION MATERIAL
  • 18 AWG CONDUCTOR SIZE
  • BLACK, RED COLOR CODE
  • PREMIUM GRADE PVC JACKET MATERIAL
  • REEL PACKAGE TYPE
  • SOLID STRANDING
  • RED JACKET COLOR
  • NON-SHIELDED SHIELDING TYPE
  • ROHS COMPLIANT
  • APPLICATION FIRE/BURGLAR ALARM, SMOKE DETECTOR, VOICE COMMUNICATION, FIRE PROTECTIVE CIRCUIT
  • INSULATION THICKNESS 0.01 INCH
Supplier's Site Datasheet
Unshld Flex Cable, 2Cond, 18Awg, 1000Ft; Cable Shielding Carol Cable/general Cable - 64J5327 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 2Cond, 18Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
64J5327
Unshld Flex Cable, 2Cond, 18Awg, 1000Ft; Cable Shielding Carol Cable/general Cable 64J5327
UNSHLD FLEX CABLE, 2COND, 18AWG, 1000FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

UNSHLD FLEX CABLE, 2COND, 18AWG, 1000FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Red; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Control and Instrumentation Cables Cable Assemblies
Product Number E1502S.41.03 64J5327
Product Name Fire Alarm Cable Unshld Flex Cable, 2Cond, 18Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding No Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details