General Cable Unshld Flex Cable, 6Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable E1036S.41.10

Description
UNSHLD FLEX CABLE, 6COND, 18AWG, 304.8M; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:-RoHS Compliant: Yes
Datasheet
Description
UNSHLD FLEX CABLE, 6COND, 18AWG, 304.8M; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshld Flex Cable, 6Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 98B1203 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 6Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable
98B1203
Unshld Flex Cable, 6Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable 98B1203
UNSHLD FLEX CABLE, 6COND, 18AWG, 304.8M; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:-RoHS Compliant: Yes

UNSHLD FLEX CABLE, 6COND, 18AWG, 304.8M; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 98B1203
Product Name Unshld Flex Cable, 6Cond, 18Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1W9-E-1.5-Q5-LE6 - Festo Corporation
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
System cable - 706-2300/701-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Male BNC Breakout to Stacking Miniature Banana Plugs - 1016M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details
International 2x1.00mm°� Black H05VV-F - 86065080 - Interpower
Specs
Standards / Certifications EN 50525
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details