General Cable Unshielded Communication Cable E1003S.30.10

Description
CMR, CL3R TYPE 1000 FT 0.129 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED, WHITE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet
Description
CMR, CL3R TYPE 1000 FT 0.129 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED, WHITE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Communication Cable - E1003S.30.10 - General Cable
Highland Heights, KY, USA
Unshielded Communication Cable
E1003S.30.10
Unshielded Communication Cable E1003S.30.10
CMR, CL3R TYPE 1000 FT 0.129 INCH OUTER DIAMETER STRANDED BARE COPPER CONDUCTOR MATERIAL UL APPROVAL POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION 300 V VOLTAGE RATING -20 TO 75 DEG C TEMPERATURE RATING 3 CONDUCTOR(S) PVC INSULATION MATERIAL 22 AWG CONDUCTOR SIZE BLACK, RED, WHITE COLOR CODE PVC JACKET MATERIAL GRAY JACKET COLOR CAROL[R] BRAND
  • CMR, CL3R TYPE
  • 1000 FT
  • 0.129 INCH OUTER DIAMETER
  • STRANDED BARE COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • POWER-LIMITED CONTROL CIRCUIT, INTERCOM, AUDIO, BACKGROUND MUSIC APPLICATION
  • 300 V VOLTAGE RATING
  • -20 TO 75 DEG C TEMPERATURE RATING
  • 3 CONDUCTOR(S)
  • PVC INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • BLACK, RED, WHITE COLOR CODE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • CAROL[R] BRAND
Supplier's Site Datasheet
Unshld Flex Cable, 3Cond, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable - 98B1178 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Flex Cable, 3Cond, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable
98B1178
Unshld Flex Cable, 3Cond, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable 98B1178
UNSHLD FLEX CABLE, 3COND, 22AWG, 304.8M; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:-RoHS Compliant: Yes

UNSHLD FLEX CABLE, 3COND, 22AWG, 304.8M; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  General Cable Newark, An Avnet Company
Product Category Audio Cables Cable Assemblies
Product Number E1003S.30.10 98B1178
Product Name Unshielded Communication Cable Unshld Flex Cable, 3Cond, 22Awg, 304.8M; Cable Shielding Carol Cable/general Cable
Product Category Cable
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KMC-1-230AC-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Socket Form A
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
System cable - 706-2300/602-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Stacking Double Banana Plug Test Cable RG58C/U to XL Mini-Hook and Alligator - 1051XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
H07 V-K Single Fine Wire Stranded - 86023170 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details