General Cable Straight Blade GFCI Plug D7524.13.05

Description
PVC MATERIAL YELLOW COLOR UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING PLUG-IT[R] BRAND ROHS COMPLIANT APPLICATION INDOOR/OUTDOOR, JOB SITE, KITCHEN, BATHROOM, GARAGE, WORKSHOP POWER RATING 1875 W
Datasheet
Description
PVC MATERIAL YELLOW COLOR UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING PLUG-IT[R] BRAND ROHS COMPLIANT APPLICATION INDOOR/OUTDOOR, JOB SITE, KITCHEN, BATHROOM, GARAGE, WORKSHOP POWER RATING 1875 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade GFCI Plug - D7524.13.05 - General Cable
Highland Heights, KY, USA
Straight Blade GFCI Plug
D7524.13.05
Straight Blade GFCI Plug D7524.13.05
PVC MATERIAL YELLOW COLOR UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING PLUG-IT[R] BRAND ROHS COMPLIANT APPLICATION INDOOR/OUTDOOR, JOB SITE, KITCHEN, BATHROOM, GARAGE, WORKSHOP POWER RATING 1875 W
  • PVC MATERIAL
  • YELLOW COLOR
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • PLUG-IT[R] BRAND
  • ROHS COMPLIANT
  • APPLICATION INDOOR/OUTDOOR, JOB SITE, KITCHEN, BATHROOM, GARAGE, WORKSHOP
  • POWER RATING 1875 W
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category AC Power Cords
Product Number D7524.13.05
Product Name Straight Blade GFCI Plug
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823575-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 236 inch (6000 mm)
Rated Current 15 amps
View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Power Cable, 2Pol, 4.3Mm Plug, 1.8M; Connector Type A Schurter - 50H2526 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 70.87 inch (1800 mm)
Rated Voltage 18 volts
View Details