General Cable Cable, Cat6, 4Pair, 23Awg, 1000Ft; Cable Shielding Carol Cable/general Cable CR6.30.07

Description
CABLE, CAT6, 4PAIR, 23AWG, 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:Blue RoHS Compliant: Yes
Datasheet
Description
CABLE, CAT6, 4PAIR, 23AWG, 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Cat6, 4Pair, 23Awg, 1000Ft; Cable Shielding Carol Cable/general Cable - 34P3557 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Cat6, 4Pair, 23Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
34P3557
Cable, Cat6, 4Pair, 23Awg, 1000Ft; Cable Shielding Carol Cable/general Cable 34P3557
CABLE, CAT6, 4PAIR, 23AWG, 1000FT; Cable Shielding:Unshielded ; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:Blue RoHS Compliant: Yes

CABLE, CAT6, 4PAIR, 23AWG, 1000FT; Cable Shielding:Unshielded; LAN Category:Cat6; Wire Gauge:23AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):152.4m; No. of Pairs:4 Pair; Jacket Color:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 34P3557
Product Name Cable, Cat6, 4Pair, 23Awg, 1000Ft; Cable Shielding Carol Cable/general Cable
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10093084-3070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details