General Cable Cable Shielding Carol Cable/general Cable CR5.30.02

Description
Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; No. of Max Strands x Strand Size:-; Jacket Material:PVC RoHS Compliant: Yes
Datasheet
Description
Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; No. of Max Strands x Strand Size:-; Jacket Material:PVC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Shielding Carol Cable/general Cable - 80R3113 - Newark, An Avnet Company
Chicago, IL, United States
Cable Shielding Carol Cable/general Cable
80R3113
Cable Shielding Carol Cable/general Cable 80R3113
Cable Shielding:Unshielded ; No. of Conductors:-; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; No. of Max Strands x Strand Size:-; Jacket Material:PVC RoHS Compliant: Yes

Cable Shielding:Unshielded; No. of Conductors:-; Wire Gauge:24AWG; Conductor Area CSA:0.2mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; No. of Max Strands x Strand Size:-; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 80R3113
Product Name Cable Shielding Carol Cable/general Cable
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-F12G8-KH-2-N-S-F12G8 - Festo Corporation
Specs
Cable Length 6.56 ft (20 dm)
Connector Type M12x1, with Festo-specific coding
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
System cable - 706-2500/501-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
“N” Series Male Test Cable, RG58C/U - 1326 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details