The Cable, Cat6, 4Pair, 23Awg, 1000Ft is designed for high-speed data transmission and is compliant with various industry standards including ANSI/TIA/EIA 568 B.2-1 for Category 6 cables. It features four pairs of 23 AWG solid bare copper conductors, which are suitable for applications such as Gigabit Ethernet and Power over Ethernet (PoE). The cable is unshielded and comes in a blue jacket, making it suitable for non-plenum environments. It has a nominal cable diameter of approximately 0.205 inches and a weight of 28 lbs per 1000 feet. The cable supports a temperature range of -20°C to +75°C for operation and is RoHS compliant. This product is packaged in a 1000-foot Pull-Pac® II format, facilitating easy installation.
CABLE, CAT6, 4PAIR, 23AWG, 1000FT; Cable Shielding:Unshielded
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 34P3535 |
| Product Name | Cable, Cat6, 4Pair, 23Awg, 1000Ft; Cable Shielding Carol Cable/general Cable |
| Cable Type | Cat 6 |