General Cable Fiber Optic Cables - CG1201P1R CG1201P1R

Description
Manufacturer: General Cable/Carol Brand Win Source Part Number: 872492-CG1201P1R Series: NEXTGEN® Operating Temperature Range: -20°C ~ 70°C Features: Fiber Optic Cable Orange Multimode 125µm Package: Spool Family Name: CG1201 Categories: Cables ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1640 HTSUS: 8544.70.0000
Request a Quote
Description
Manufacturer: General Cable/Carol Brand Win Source Part Number: 872492-CG1201P1R Series: NEXTGEN® Operating Temperature Range: -20°C ~ 70°C Features: Fiber Optic Cable Orange Multimode 125µm Package: Spool Family Name: CG1201 Categories: Cables ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1640 HTSUS: 8544.70.0000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - CG1201P1R - 872492-CG1201P1R - Win Source Electronics
Laguna Hills, CA, United States
Fiber Optic Cables - CG1201P1R
872492-CG1201P1R
Fiber Optic Cables - CG1201P1R 872492-CG1201P1R
Manufacturer: General Cable/Carol Brand Win Source Part Number: 872492-CG1201P1R Series: NEXTGEN® Operating Temperature Range: -20°C ~ 70°C Features: Fiber Optic Cable Orange Multimode 125µm Package: Spool Family Name: CG1201 Categories: Cables ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1640 HTSUS: 8544.70.0000

Manufacturer: General Cable/Carol Brand
Win Source Part Number: 872492-CG1201P1R
Series: NEXTGEN®
Operating Temperature Range: -20°C ~ 70°C
Features: Fiber Optic Cable Orange Multimode 125µm
Package: Spool
Family Name: CG1201
Categories: Cables
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1640
HTSUS: 8544.70.0000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 872492-CG1201P1R
Product Name Fiber Optic Cables - CG1201P1R
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details