General Cable Fiber Optic Cable CG0721P1R

Description
850/1300 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE PVC JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.76 INCH CONDUCTOR DIAMETER OFNR/FT-4 JACKET RATING 72 FIBER(S) NEXTGEN[R] BRAND
Datasheet
Description
850/1300 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE PVC JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.76 INCH CONDUCTOR DIAMETER OFNR/FT-4 JACKET RATING 72 FIBER(S) NEXTGEN[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - CG0721P1R - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
CG0721P1R
Fiber Optic Cable CG0721P1R
850/1300 NANOMETER WAVELENGTH ORANGE OUTER SHEATH COLOR TIGHT BUFFER CABLE TYPE UL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE PVC JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.76 INCH CONDUCTOR DIAMETER OFNR/FT-4 JACKET RATING 72 FIBER(S) NEXTGEN[R] BRAND
  • 850/1300 NANOMETER WAVELENGTH
  • ORANGE OUTER SHEATH COLOR
  • TIGHT BUFFER CABLE TYPE
  • UL (CANADA AND US), CSA APPROVAL
  • VOICE/DATA COMMUNICATION APPLICATION
  • -4 TO 158 DEG F OPERATING TEMPERATURE
  • PVC JACKET MATERIAL
  • MULTIMODE FIBER TYPE
  • 62.5 MICROMETER FIBER SIZE
  • 0.76 INCH CONDUCTOR DIAMETER
  • OFNR/FT-4 JACKET RATING
  • 72 FIBER(S)
  • NEXTGEN[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number CG0721P1R
Product Name Fiber Optic Cable
Cable Type Multifiber
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Cable Diameter 19.3 mm (0.7600 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-H-M6-2-R40 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 40 mm (1.57 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 2846874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details