General Cable Fiber Optic Cable CG0364M1A-DWB

Description
850/1300 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE RUS APPROVAL VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.44 INCH CONDUCTOR DIAMETER 36 FIBER(S) NEXTGEN[R] BRAND DRY WATER BLOCK CABLE CORE
Datasheet
Description
850/1300 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE RUS APPROVAL VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.44 INCH CONDUCTOR DIAMETER 36 FIBER(S) NEXTGEN[R] BRAND DRY WATER BLOCK CABLE CORE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - CG0364M1A-DWB - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
CG0364M1A-DWB
Fiber Optic Cable CG0364M1A-DWB
850/1300 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE RUS APPROVAL VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.44 INCH CONDUCTOR DIAMETER 36 FIBER(S) NEXTGEN[R] BRAND DRY WATER BLOCK CABLE CORE
  • 850/1300 NANOMETER WAVELENGTH
  • BLACK OUTER SHEATH COLOR
  • LOOSE TUBE, GEL FILLED CABLE TYPE
  • RUS APPROVAL
  • VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION
  • -40 TO 158 DEG F OPERATING TEMPERATURE
  • POLYETHYLENE JACKET MATERIAL
  • MULTIMODE FIBER TYPE
  • 62.5 MICROMETER FIBER SIZE
  • 0.44 INCH CONDUCTOR DIAMETER
  • 36 FIBER(S)
  • NEXTGEN[R] BRAND
  • DRY WATER BLOCK CABLE CORE
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number CG0364M1A-DWB
Product Name Fiber Optic Cable
Cable Type Multifiber
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Cable Diameter 11.18 mm (0.4400 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical Fiber, Pure Silica Core Single Mode, 405-532 nm, Non-photo darkening - F-SM400-SC - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 405 to 532 nm (4050 to 5320 Å)
Numerical Aperture 0.1200
View Details