General Cable Fiber Optic Cable CG0244M1Y-DWB

Description
850/1300 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE RUS APPROVAL VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.46 INCH CONDUCTOR DIAMETER 24 FIBER(S) NEXTGEN[R] BRAND DRY WATER BLOCK CABLE CORE
Datasheet
Description
850/1300 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE RUS APPROVAL VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.46 INCH CONDUCTOR DIAMETER 24 FIBER(S) NEXTGEN[R] BRAND DRY WATER BLOCK CABLE CORE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - CG0244M1Y-DWB - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
CG0244M1Y-DWB
Fiber Optic Cable CG0244M1Y-DWB
850/1300 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE RUS APPROVAL VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.46 INCH CONDUCTOR DIAMETER 24 FIBER(S) NEXTGEN[R] BRAND DRY WATER BLOCK CABLE CORE
  • 850/1300 NANOMETER WAVELENGTH
  • BLACK OUTER SHEATH COLOR
  • LOOSE TUBE, GEL FILLED CABLE TYPE
  • RUS APPROVAL
  • VOICE/DATA COMMUNICATION, OUTDOOR APPLICATION
  • -40 TO 158 DEG F OPERATING TEMPERATURE
  • POLYETHYLENE JACKET MATERIAL
  • MULTIMODE FIBER TYPE
  • 62.5 MICROMETER FIBER SIZE
  • 0.46 INCH CONDUCTOR DIAMETER
  • 24 FIBER(S)
  • NEXTGEN[R] BRAND
  • DRY WATER BLOCK CABLE CORE
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number CG0244M1Y-DWB
Product Name Fiber Optic Cable
Cable Type Multifiber
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Cable Diameter 11.68 mm (0.4600 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-Q-2-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Photonic Crystal Fiber, Endlessly Singlemode, 15 µm Core - F-SM15 - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 15.1 µm (0.5945 mils)
Wavelength 500 nm (5000 Å)
View Details