General Cable Fiber Optic Cable CG0244M1M-DT

Description
850/1300 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR ARAMID FIBER YARN OUTER SHEATH MATERIAL LOOSE TUBE CABLE TYPE ETL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION/INDOOR /OUTDOOR APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE FLAME RETARDANT COMPOUND JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.36 INCH CONDUCTOR DIAMETER OFNR/FT4 JACKET RATING 24 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT NUMBER OF LOOSE TUBES 4 CENTRAL STRENGTH MEMBER EPOXY/GLASS ROD CG MODEL
Datasheet
Description
850/1300 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR ARAMID FIBER YARN OUTER SHEATH MATERIAL LOOSE TUBE CABLE TYPE ETL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION/INDOOR /OUTDOOR APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE FLAME RETARDANT COMPOUND JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.36 INCH CONDUCTOR DIAMETER OFNR/FT4 JACKET RATING 24 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT NUMBER OF LOOSE TUBES 4 CENTRAL STRENGTH MEMBER EPOXY/GLASS ROD CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - CG0244M1M-DT - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
CG0244M1M-DT
Fiber Optic Cable CG0244M1M-DT
850/1300 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR ARAMID FIBER YARN OUTER SHEATH MATERIAL LOOSE TUBE CABLE TYPE ETL (CANADA AND US), CSA APPROVAL VOICE/DATA COMMUNICATION/INDOOR /OUTDOOR APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE FLAME RETARDANT COMPOUND JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.36 INCH CONDUCTOR DIAMETER OFNR/FT4 JACKET RATING 24 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT NUMBER OF LOOSE TUBES 4 CENTRAL STRENGTH MEMBER EPOXY/GLASS ROD CG MODEL
  • 850/1300 NANOMETER WAVELENGTH
  • BLACK OUTER SHEATH COLOR
  • ARAMID FIBER YARN OUTER SHEATH MATERIAL
  • LOOSE TUBE CABLE TYPE
  • ETL (CANADA AND US), CSA APPROVAL
  • VOICE/DATA COMMUNICATION/INDOOR/OUTDOOR APPLICATION
  • -4 TO 158 DEG F OPERATING TEMPERATURE
  • FLAME RETARDANT COMPOUND JACKET MATERIAL
  • MULTIMODE FIBER TYPE
  • 62.5 MICROMETER FIBER SIZE
  • 0.36 INCH CONDUCTOR DIAMETER
  • OFNR/FT4 JACKET RATING
  • 24 FIBER(S)
  • NEXTGEN[R] BRAND
  • ROHS COMPLIANT
  • NUMBER OF LOOSE TUBES 4
  • CENTRAL STRENGTH MEMBER EPOXY/GLASS ROD
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number CG0244M1M-DT
Product Name Fiber Optic Cable
Cable Type Multifiber
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Cable Diameter 9.14 mm (0.3600 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 9201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Polarization Maintaining Optical Fiber, Bow-Tie, 830-1060 nm, 0.14-0.18 NA. - F-SPF - Newport MKS
Specs
Wavelength 830 to 1060 nm (8300 to 10600 Å)
Numerical Aperture 0.1400 to 0.1800
Maximum Attenuation 5 dB/km (1.52 dB/1000 ft)
View Details