General Cable Fiber Optic Cable CG0241A1R.BK

Description
850/1300 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR ARAMID FIBER YARN OUTER SHEATH MATERIAL 900 MICROMETER, TIGHT BUFFER CABLE TYPE ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL VOICE/DATA COMMUNICATION/INDOOR /OUTDOOR APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE FLAME RETARDANT COMPOUND JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.34 INCH CONDUCTOR DIAMETER OFNR/FT4 JACKET RATING 24 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT CENTRAL STRENGTH MEMBER EPOXY/GLASS ROD CG MODEL
Datasheet
Description
850/1300 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR ARAMID FIBER YARN OUTER SHEATH MATERIAL 900 MICROMETER, TIGHT BUFFER CABLE TYPE ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL VOICE/DATA COMMUNICATION/INDOOR /OUTDOOR APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE FLAME RETARDANT COMPOUND JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.34 INCH CONDUCTOR DIAMETER OFNR/FT4 JACKET RATING 24 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT CENTRAL STRENGTH MEMBER EPOXY/GLASS ROD CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - CG0241A1R.BK - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
CG0241A1R.BK
Fiber Optic Cable CG0241A1R.BK
850/1300 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR ARAMID FIBER YARN OUTER SHEATH MATERIAL 900 MICROMETER, TIGHT BUFFER CABLE TYPE ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL VOICE/DATA COMMUNICATION/INDOOR /OUTDOOR APPLICATION -4 TO 158 DEG F OPERATING TEMPERATURE FLAME RETARDANT COMPOUND JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.34 INCH CONDUCTOR DIAMETER OFNR/FT4 JACKET RATING 24 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT CENTRAL STRENGTH MEMBER EPOXY/GLASS ROD CG MODEL
  • 850/1300 NANOMETER WAVELENGTH
  • BLACK OUTER SHEATH COLOR
  • ARAMID FIBER YARN OUTER SHEATH MATERIAL
  • 900 MICROMETER, TIGHT BUFFER CABLE TYPE
  • ETL (CANADA AND US), CSA, TIA 568 C.3 APPROVAL
  • VOICE/DATA COMMUNICATION/INDOOR/OUTDOOR APPLICATION
  • -4 TO 158 DEG F OPERATING TEMPERATURE
  • FLAME RETARDANT COMPOUND JACKET MATERIAL
  • MULTIMODE FIBER TYPE
  • 62.5 MICROMETER FIBER SIZE
  • 0.34 INCH CONDUCTOR DIAMETER
  • OFNR/FT4 JACKET RATING
  • 24 FIBER(S)
  • NEXTGEN[R] BRAND
  • ROHS COMPLIANT
  • CENTRAL STRENGTH MEMBER EPOXY/GLASS ROD
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number CG0241A1R.BK
Product Name Fiber Optic Cable
Cable Type Multifiber
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Cable Diameter 8.64 mm (0.3400 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-DS-F-M4-2-R2 - Festo Corporation
Specs
Core Size 1300 µm (51.18 mils)
Bending Radius 2 mm (0.0787 inch)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
2 suppliers
Optical Fiber, Singlemode, 1550-1650 nm, Polyimide Coated, Low Attenuation - F-SM1500-9/125-P - Newport MKS
Specs
Fiber Mode SingleMode
Wavelength 1550 to 1650 nm (15500 to 16500 Å)
Numerical Aperture 0.1300 to 0.1500
View Details