General Cable Fiber Optic Cable CG0124M1F-DWB

Description
850/1300 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE RUS, EIA/TIA 455 APPROVAL VOICE/DATA COMMUNICATION/OUTDOO R APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.46 INCH CONDUCTOR DIAMETER CORRUGATED COATED STEEL TAPE ARMOR MATERIAL 12 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT NUMBER OF LOOSE TUBES 1 NUMBER OF FILLERS 4 CENTRAL STRENGTH MEMBER EPOXY/GLASS ROD CG MODEL
Datasheet
Description
850/1300 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE RUS, EIA/TIA 455 APPROVAL VOICE/DATA COMMUNICATION/OUTDOO R APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.46 INCH CONDUCTOR DIAMETER CORRUGATED COATED STEEL TAPE ARMOR MATERIAL 12 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT NUMBER OF LOOSE TUBES 1 NUMBER OF FILLERS 4 CENTRAL STRENGTH MEMBER EPOXY/GLASS ROD CG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cable - CG0124M1F-DWB - General Cable
Highland Heights, KY, USA
Fiber Optic Cable
CG0124M1F-DWB
Fiber Optic Cable CG0124M1F-DWB
850/1300 NANOMETER WAVELENGTH BLACK OUTER SHEATH COLOR LOOSE TUBE, GEL FILLED CABLE TYPE RUS, EIA/TIA 455 APPROVAL VOICE/DATA COMMUNICATION/OUTDOO R APPLICATION -40 TO 158 DEG F OPERATING TEMPERATURE POLYETHYLENE JACKET MATERIAL MULTIMODE FIBER TYPE 62.5 MICROMETER FIBER SIZE 0.46 INCH CONDUCTOR DIAMETER CORRUGATED COATED STEEL TAPE ARMOR MATERIAL 12 FIBER(S) NEXTGEN[R] BRAND ROHS COMPLIANT NUMBER OF LOOSE TUBES 1 NUMBER OF FILLERS 4 CENTRAL STRENGTH MEMBER EPOXY/GLASS ROD CG MODEL
  • 850/1300 NANOMETER WAVELENGTH
  • BLACK OUTER SHEATH COLOR
  • LOOSE TUBE, GEL FILLED CABLE TYPE
  • RUS, EIA/TIA 455 APPROVAL
  • VOICE/DATA COMMUNICATION/OUTDOOR APPLICATION
  • -40 TO 158 DEG F OPERATING TEMPERATURE
  • POLYETHYLENE JACKET MATERIAL
  • MULTIMODE FIBER TYPE
  • 62.5 MICROMETER FIBER SIZE
  • 0.46 INCH CONDUCTOR DIAMETER
  • CORRUGATED COATED STEEL TAPE ARMOR MATERIAL
  • 12 FIBER(S)
  • NEXTGEN[R] BRAND
  • ROHS COMPLIANT
  • NUMBER OF LOOSE TUBES 1
  • NUMBER OF FILLERS 4
  • CENTRAL STRENGTH MEMBER EPOXY/GLASS ROD
  • CG MODEL
Supplier's Site Datasheet

Technical Specifications

  General Cable
Product Category Fiber Optic Cables
Product Number CG0124M1F-DWB
Product Name Fiber Optic Cable
Cable Type Multifiber
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Cable Diameter 11.68 mm (0.4600 inch)
Unlock Full Specs
to access all available technical data

Similar Products

48Gb, MSHD ACTIVE OPTICAL CABLE - FOHHB23L00008 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 1m, FC/APC Connectors. - F-SMF-28-C-1FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type FC; FC/APC
View Details
Fiber-optic cable - SOOC-DS-M6-2-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details